Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ onsemi MC10104P
MC10104P
Active
Logic - Gates and Inverters
Description:
AND/NAND GATE 4-ELEMENT 2-IN
Manufacturer:
onsemi
Datasheet:
MC10104P Datasheet
History Price: $1.38000
In Stock: 11920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC10104P vs MC1908F
Part No
MC10104P
MC1908F
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
onsemi
Motorola
Series
-
MC930
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
-
OR Gate
Number of Circuits
-
4
Number of Inputs
-
2
Features
-
-
Voltage - Supply
-
4.5V ~ 5.5V
Current - Quiescent (Max)
-
-
Current - Output High, Low
-
120μA, 12mA
Input Logic Level - Low
-
1.1V
Input Logic Level - High
-
2V
Max Propagation Delay @ V, Max CL
-
-
Operating Temperature
-
-55 ℃ ~ 125 ℃
Mounting Type
-
Surface Mount
Supplier Device Package
-
14-CFlatPack
Package / Case
-
14-CFlatpack