☰
MC1017P
MC1017P
Active
Description:  TTL TO ECL TRANSLATOR, ECL
Manufacturer:  Motorola
Datasheet:   MC1017P Datasheet
History Price: $17.30000
In Stock: 36080
MC1017P vs MC100EPT20DT
Manufacturer
Series
MC1000
100EPT
Packaging
Bulk
Tube
Status
Active
Active
Translator Type
Mixed Signal
Mixed Signal
Channel Type
Unidirectional
Unidirectional
Number of Circuits
2
1
Channels per Circuit
1
1
Voltage - VCCA
-
-
Voltage - VCCB
-
-
Input Signal
DTL
LVCMOS, LVTTL
Output Signal
MECL
LVPECL
Output Type
Non-Inverted
Differential
Data Rate
-
-
Operating Temperature
0 ℃ ~ 75 ℃
-40 ℃ ~ 85 ℃ (TA)
Features
-
-
Mounting Type
Through Hole
Surface Mount
Package / Case
14-DIP (0.300", 7.62mm)
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
14-DIP
8-TSSOP