☰
MC1037P
MC1037P
Active
Description:  OP AMP
Manufacturer:  Motorola
Datasheet:   MC1037P Datasheet
History Price: Active
In Stock: 39920
MC1037P vs MC1558JGB
Part No
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Amplifier Type
-
General Purpose
Number of Circuits
-
2
Output Type
-
No
Slew Rate
-
0.5V/μs
Gain Bandwidth Product
-
1 MHz
-3db Bandwidth
-
-
Current - Input Bias
-
80 nA
Voltage - Input Offset
-
1 mV
Current - Supply
-
3.4mA
Current - Output / Channel
-
25 mA
Voltage - Supply Span (Min)
-
10 V
Voltage - Supply Span (Max)
-
30 V
Operating Temperature
-
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
-
Through Hole
Package / Case
-
8-CDIP (0.300", 7.62mm)
Supplier Device Package
-
8-CDIP