Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters - Multi-Function, Configurable
/ onsemi MC10E104FNG
MC10E104FNG
Obsolete
Logic - Gates and Inverters - Multi-Function, Configurable
Description:
IC GATE AND/NAND QD 2INP 28-PLCC
Manufacturer:
onsemi
Datasheet:
MC10E104FNG Datasheet
History Price: $5.93000
In Stock: 25840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC10E104FNG vs MC1201F
Part No
MC10E104FNG
MC1201F
Category
Logic - Gates and Inverters - Multi-Function, Configurable
Logic - Gates and Inverters - Multi-Function, Configurable
Manufacturer
onsemi
Motorola
Series
10E
MC1200
Packaging
Bulk or Tube
Bulk
Status
Obsolete
Active
Logic Type
AND/NAND Gate
NOR/OR Gate
Number of Circuits
5
1
Number of Inputs
10 Input (2, 2, 2, 2, 2)
6
Schmitt Trigger Input
No
No
Output Type
Differential
Differential
Current - Output High, Low
-
-
Voltage - Supply
4.2V ~ 5.7V
5.2V
Operating Temperature
-40 ℃ ~ 85 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-LCC (J-Lead)
14-CFlatpack
Supplier Device Package
28-PLCC (11.51x11.51)
14-CFlatPack