☰
MC10ELT20D
MC10ELT20D
Active
Description:  IC XLATOR TTL-PECL DIFF 8SOIC
Manufacturer:  onsemi
Datasheet:   MC10ELT20D Datasheet
History Price: $1.26000
In Stock: 29200
MC10ELT20D vs MC14504BCPG
Manufacturer
Series
10ELT
-
Packaging
Tube
Tube
Status
Active
Obsolete
Translator Type
Mixed Signal
Voltage Level
Channel Type
Unidirectional
Unidirectional
Number of Circuits
1
1
Channels per Circuit
1
6
Voltage - VCCA
-
3 V ~ 18 V
Voltage - VCCB
-
3 V ~ 18 V
Input Signal
TTL
-
Output Signal
PECL
-
Output Type
Differential
Non-Inverted
Data Rate
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Features
-
-
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
16-PDIP