☰
MC10ELT22D
MC10ELT22D
Active
Description:  IC XLATOR DUAL TTL-PECL DF 8SOIC
Manufacturer:  onsemi
Datasheet:   MC10ELT22D Datasheet
History Price: $2.54000
In Stock: 26000
MC10ELT22D vs MC100EPT20DT
Manufacturer
Series
10ELT
100EPT
Packaging
Tube
Tube
Status
Active
Active
Translator Type
Mixed Signal
Mixed Signal
Channel Type
Unidirectional
Unidirectional
Number of Circuits
1
1
Channels per Circuit
2
1
Voltage - VCCA
-
-
Voltage - VCCB
-
-
Input Signal
TTL
LVCMOS, LVTTL
Output Signal
PECL
LVPECL
Output Type
Differential
Differential
Data Rate
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Features
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-SOIC
8-TSSOP