☰
MC10EP101FAR2
MC10EP101FAR2
Obsolete
Description:  IC GATE OR/NOR 4INPUT ECL 32LQFP
Manufacturer:  onsemi
History Price: Obsolete
In Stock: 26680
MC10EP101FAR2 vs MC100E104FNG
Manufacturer
Series
10EP
100E
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Logic Type
NOR/OR Gate
AND/NAND Gate
Number of Circuits
4
5
Number of Inputs
16 Input (4, 4, 4, 4)
10 Input (2, 2, 2, 2, 2)
Schmitt Trigger Input
No
No
Output Type
Differential
Differential
Current - Output High, Low
-
-
Voltage - Supply
3V ~ 5.5V
4.2V ~ 5.7V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-LQFP
28-LCC (J-Lead)
Supplier Device Package
32-LQFP (7x7)
28-PLCC (11.51x11.51)