Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters - Multi-Function, Configurable
/ onsemi MC10EP105FA
MC10EP105FA
Obsolete
Logic - Gates and Inverters - Multi-Function, Configurable
Description:
IC AND/NAND QUAD 2INP ECL 32LQFP
Manufacturer:
onsemi
Datasheet:
MC10EP105FA Datasheet
History Price: $6.41000
In Stock: 41040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC10EP105FA vs MC100E104FNG
Part No
MC10EP105FA
MC100E104FNG
Category
Logic - Gates and Inverters - Multi-Function, Configurable
Logic - Gates and Inverters - Multi-Function, Configurable
Manufacturer
onsemi
onsemi
Series
10EP
100E
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Logic Type
2 Input AND/NAND Gate
AND/NAND Gate
Number of Circuits
4
5
Number of Inputs
2
10 Input (2, 2, 2, 2, 2)
Schmitt Trigger Input
No
No
Output Type
Differential
Differential
Current - Output High, Low
-
-
Voltage - Supply
3V ~ 5.5V
4.2V ~ 5.7V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-LQFP
28-LCC (J-Lead)
Supplier Device Package
32-LQFP (7x7)
28-PLCC (11.51x11.51)