☰
MC10EP90DTR2
MC10EP90DTR2
Obsolete
Description:  IC TRANSLATOR UNIDIR 20TSSOP
Manufacturer:  onsemi
History Price: Obsolete
In Stock: 48960
MC10EP90DTR2 vs MC100EPT20DT
Manufacturer
Series
10EP
100EPT
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Active
Translator Type
Mixed Signal
Mixed Signal
Channel Type
Unidirectional
Unidirectional
Number of Circuits
1
1
Channels per Circuit
3
1
Voltage - VCCA
-
-
Voltage - VCCB
-
-
Input Signal
ECL
LVCMOS, LVTTL
Output Signal
PECL, LVPECL
LVPECL
Output Type
Differential
Differential
Data Rate
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Features
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
20-TSSOP
8-TSSOP