☰
MC10EPT20DT
MC10EPT20DT
Active
Description:  IC XLATOR TTL/CMOS-PECL 8TSSOP
Manufacturer:  onsemi
Datasheet:   MC10EPT20DT Datasheet
History Price: $2.40000
In Stock: 46620
MC10EPT20DT vs MC100ELT20D
Manufacturer
Series
10EPT
100ELT
Packaging
Tube
Tube
Status
Active
Active
Translator Type
Mixed Signal
Mixed Signal
Channel Type
Unidirectional
Unidirectional
Number of Circuits
1
1
Channels per Circuit
1
1
Voltage - VCCA
-
-
Voltage - VCCB
-
-
Input Signal
LVCMOS, LVTTL
TTL
Output Signal
LVPECL
PECL
Output Type
Differential
Differential
Data Rate
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Features
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-TSSOP
8-SOIC