☰
MC10H124PG
MC10H124PG
Obsolete
Description:  IC TRANSLTR UNIDIRECTIONAL 16DIP
Manufacturer:  onsemi
Datasheet:   MC10H124PG Datasheet
History Price: $4.39000
In Stock: 4480
MC10H124PG vs MC100EPT20DT
Manufacturer
Series
10H
100EPT
Packaging
Bulk or Tube
Tube
Status
Obsolete
Active
Translator Type
Mixed Signal
Mixed Signal
Channel Type
Unidirectional
Unidirectional
Number of Circuits
1
1
Channels per Circuit
4
1
Voltage - VCCA
-
-
Voltage - VCCB
-
-
Input Signal
TTL
LVCMOS, LVTTL
Output Signal
MECL
LVPECL
Output Type
Differential
Differential
Data Rate
-
-
Operating Temperature
0 ℃ ~ 75 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Features
-
-
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
16-PDIP
8-TSSOP