Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Latches
/ onsemi MC10H175PG
MC10H175PG
Obsolete
Logic - Latches
Description:
IC LATCH QUINT TYPE D 16-DIP
Manufacturer:
onsemi
Datasheet:
MC10H175PG Datasheet
History Price: $4.97000
In Stock: 43820
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC10H175PG vs MC14099BCPG
Part No
MC10H175PG
MC14099BCPG
Category
Logic - Latches
Logic - Latches
Manufacturer
onsemi
onsemi
Series
10H
4000B
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Logic Type
D-Type Transparent Latch
D-Type, Addressable
Circuit
5:5
4:4
Output Type
Tri-State
Standard
Voltage - Supply
4.94V ~ 5.46V
3V ~ 18V
Independent Circuits
1
1
Delay Time - Propagation
1ns
50ns
Current - Output High, Low
-
8.8mA, 8.8mA
Operating Temperature
0 ℃ ~ 75 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
16-PDIP