MC10H188MEL
MC10H188MEL
Obsolete
Description:  IC BUF NON-INVRT -5.46V 16SOEIAJ
Manufacturer:  onsemi
Datasheet:   MC10H188MEL Datasheet
History Price: $3.71000
In Stock: 43200
MC10H188MEL vs MC10H189P
Manufacturer
Series
10H
10H
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Logic Type
Buffer, Non-Inverting
Buffer, Inverting
Number of Elements
1
1
Number of Bits per Element
6
6
Input Type
-
-
Output Type
Push-Pull
Push-Pull
Current - Output High, Low
-
-
Voltage - Supply
-4.94V ~ -5.46V
-4.94V ~ -5.46V
Operating Temperature
0 ℃ ~ 75 ℃ (TA)
0 ℃ ~ 75 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.209", 5.30mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-SOEIAJ
16-PDIP