MC10H188MG
MC10H188MG
Obsolete
Description:  IC BUF NON-INVRT -5.46V 16SOEIAJ
Manufacturer:  onsemi
Datasheet:   MC10H188MG Datasheet
History Price: $7.42000
In Stock: 26000
MC10H188MG vs MC14503BCP
Manufacturer
Series
10H
4000B
Packaging
Tube
Tube
Status
Obsolete
Active
Logic Type
Buffer, Non-Inverting
Buffer, Non-Inverting
Number of Elements
1
2
Number of Bits per Element
6
2, 4
Input Type
-
-
Output Type
Push-Pull
-
Current - Output High, Low
-
14.1mA, 25mA
Voltage - Supply
-4.94V ~ -5.46V
3V ~ 18V
Operating Temperature
0 ℃ ~ 75 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.209", 5.30mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-SOEIAJ
16-PDIP