Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Buffers, Drivers, Receivers, Transceivers
/ onsemi MC10H188PG
MC10H188PG
Obsolete
Logic - Buffers, Drivers, Receivers, Transceivers
Description:
IC BUF NON-INVERT -5.46V 16DIP
Manufacturer:
onsemi
Datasheet:
MC10H188PG Datasheet
History Price: $7.11000
In Stock: 8800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC10H188PG vs MC10H189FNG
Part No
MC10H188PG
MC10H189FNG
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
onsemi
onsemi
Series
10H
10H
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Logic Type
Buffer, Non-Inverting
Buffer, Inverting
Number of Elements
1
1
Number of Bits per Element
6
6
Input Type
-
-
Output Type
Push-Pull
Push-Pull
Current - Output High, Low
-
-
Voltage - Supply
-4.94V ~ -5.46V
-4.94V ~ -5.46V
Operating Temperature
0 ℃ ~ 75 ℃ (TA)
0 ℃ ~ 75 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
20-LCC (J-Lead)
Supplier Device Package
16-PDIP
20-PLCC (9x9)