Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Buffers, Drivers, Receivers, Transceivers
/ onsemi MC10H189P
MC10H189P
Obsolete
Logic - Buffers, Drivers, Receivers, Transceivers
Description:
IC BUFFER INVERT -5.46V 16DIP
Manufacturer:
onsemi
Datasheet:
MC10H189P Datasheet
History Price: $3.56000
In Stock: 22800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC10H189P vs MC14050BDTG
Part No
MC10H189P
MC14050BDTG
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
onsemi
onsemi
Series
10H
4000B
Packaging
Tube
Bulk or Tube
Status
Obsolete
Obsolete
Logic Type
Buffer, Inverting
Buffer, Non-Inverting
Number of Elements
1
6
Number of Bits per Element
6
1
Input Type
-
-
Output Type
Push-Pull
Push-Pull
Current - Output High, Low
-
10mA, 40mA
Voltage - Supply
-4.94V ~ -5.46V
3V ~ 18V
Operating Temperature
0 ℃ ~ 75 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-PDIP
16-TSSOP