☰
MC10H210PG
MC10H210PG
Obsolete
Description:  IC GATE OR 2CH 3-INP 16DIP
Manufacturer:  onsemi
Datasheet:   MC10H210PG Datasheet
History Price: $3.97000
In Stock: 42320
MC10H210PG vs MC1908F
Manufacturer
Series
10H
MC930
Packaging
Tube
Bulk
Status
Obsolete
Active
Logic Type
OR Gate
OR Gate
Number of Circuits
2
4
Number of Inputs
3
2
Features
3 Outputs
-
Voltage - Supply
-4.94V ~ -5.46V
4.5V ~ 5.5V
Current - Quiescent (Max)
-
-
Current - Output High, Low
50mA, 50mA
120μA, 12mA
Input Logic Level - Low
-1.48V
1.1V
Input Logic Level - High
-1.13V
2V
Max Propagation Delay @ V, Max CL
1.55ns @ -5.2V, -
-
Operating Temperature
0 ℃ ~ 75 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
16-PDIP
14-CFlatPack
Package / Case
16-DIP (0.300", 7.62mm)
14-CFlatpack