Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Specialty Logic
/ onsemi MC10H332FN
MC10H332FN
Obsolete
Logic - Specialty Logic
Description:
IC DRIVER/RCVR DUAL BUS 20PLCC
Manufacturer:
onsemi
Datasheet:
MC10H332FN Datasheet
History Price: $12.79000
In Stock: 47600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC10H332FN vs MC14008BDR2G
Part No
MC10H332FN
MC14008BDR2G
Category
Logic - Specialty Logic
Logic - Specialty Logic
Manufacturer
onsemi
onsemi
Series
10H
4000B
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Logic Type
Driver/Receiver
Full Adder
Supply Voltage
-
3V ~ 18V
Number of Bits
2
4
Operating Temperature
0℃ ~ 75℃
-55℃ ~ 125℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-LCC (J-Lead)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
20-PLCC (9x9)
16-SOIC