MC10H332FN
MC10H332FN
Obsolete
Description:  IC DRIVER/RCVR DUAL BUS 20PLCC
Manufacturer:  onsemi
Datasheet:   MC10H332FN Datasheet
History Price: $12.79000
In Stock: 47600
MC10H332FN vs MC14490DWR2
Manufacturer
Series
10H
4000
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Logic Type
Driver/Receiver
Contact Bounce Eliminator
Supply Voltage
-
3V ~ 18V
Number of Bits
2
6
Operating Temperature
0℃ ~ 75℃
-55℃ ~ 125℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-LCC (J-Lead)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-PLCC (9x9)
16-SOIC