MC10H332P
MC10H332P
Obsolete
Description:  IC DRIVER/RCVR DUAL BUS 20-DIP
Manufacturer:  onsemi
Datasheet:   MC10H332P Datasheet
History Price: Obsolete
In Stock: 13200
MC10H332P vs MC14490DWG
Manufacturer
Series
10H
4000
Packaging
Tube
Tube
Status
Obsolete
Active
Logic Type
Driver/Receiver
Contact Bounce Eliminator
Supply Voltage
-
3V ~ 18V
Number of Bits
2
6
Operating Temperature
0℃ ~ 75℃
-55℃ ~ 125℃
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-PDIP
16-SOIC