MC10H332PG
MC10H332PG
Obsolete
Description:  IC DRIVER/RCVR DUAL BUS 20-DIP
Manufacturer:  onsemi
Datasheet:   MC10H332PG Datasheet
History Price: Obsolete
In Stock: 29600
MC10H332PG vs MC14490DWR2
Manufacturer
Series
10H
4000
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Logic Type
Driver/Receiver
Contact Bounce Eliminator
Supply Voltage
-
3V ~ 18V
Number of Bits
2
6
Operating Temperature
0℃ ~ 75℃
-55℃ ~ 125℃
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-PDIP
16-SOIC