Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Specialty Logic
/ onsemi MC10H334FNR2
MC10H334FNR2
Obsolete
Logic - Specialty Logic
Description:
IC DRIVER/RCVR QUAD BUS 20PLCC
Manufacturer:
onsemi
Datasheet:
MC10H334FNR2 Datasheet
History Price: $6.39000
In Stock: 28800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC10H334FNR2 vs MC1229L
Part No
MC10H334FNR2
MC1229L
Category
Logic - Specialty Logic
Logic - Specialty Logic
Manufacturer
onsemi
Motorola
Series
10H
MC1200
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Logic Type
Driver/Receiver
Logic Gate Array
Supply Voltage
-
5.5V
Number of Bits
4
6
Operating Temperature
0℃ ~ 75℃
-55℃ ~ 125℃
Mounting Type
Surface Mount
Through Hole
Package / Case
20-LCC (J-Lead)
14-CDIP (0.300", 7.62mm)
Supplier Device Package
20-PLCC (9x9)
14-CDIP