MC10LVEP16D
MC10LVEP16D
Obsolete
Description:  IC RECEIVER/DRVR ECL DIFF 8SOIC
Manufacturer:  onsemi
Datasheet:   MC10LVEP16D Datasheet
History Price: $2.40000
In Stock: 11600
MC10LVEP16D vs MC14007UBDG
Manufacturer
Series
MC
4000B
Packaging
Tube
Tube
Status
Obsolete
Active
Logic Type
Differential Receiver/Driver
Complementary Pair Plus Inverter
Supply Voltage
2.375V ~ 3.8V
3V ~ 18V
Number of Bits
-
3
Operating Temperature
-40℃ ~ 85℃
-55℃ ~ 125℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
14-SOIC