Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Specialty Logic
/ onsemi MC10LVEP16DR2
MC10LVEP16DR2
Obsolete
Logic - Specialty Logic
Description:
IC RECEIVER/DRVR DIFF ECL 8-SOIC
Manufacturer:
onsemi
Datasheet:
MC10LVEP16DR2 Datasheet
History Price: $2.66000
In Stock: 44400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC10LVEP16DR2 vs MC1229L
Part No
MC10LVEP16DR2
MC1229L
Category
Logic - Specialty Logic
Logic - Specialty Logic
Manufacturer
onsemi
Motorola
Series
MC
MC1200
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Logic Type
Differential Receiver/Driver
Logic Gate Array
Supply Voltage
2.375V ~ 3.8V
5.5V
Number of Bits
-
6
Operating Temperature
-40℃ ~ 85℃
-55℃ ~ 125℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
14-CDIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
14-CDIP