MC10LVEP16DR2G
MC10LVEP16DR2G
Obsolete
Description:  IC RECEIVER/DRVR DIFF ECL 8-SOIC
Manufacturer:  onsemi
History Price: Obsolete
In Stock: 10800
MC10LVEP16DR2G vs MC14008BF
Manufacturer
Series
MC
4000B
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Logic Type
Differential Receiver/Driver
Full Adder
Supply Voltage
2.375V ~ 3.8V
3V ~ 18V
Number of Bits
-
4
Operating Temperature
-40℃ ~ 85℃
-55℃ ~ 125℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
16-SOIC