Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Specialty Logic
/ onsemi MC10LVEP16DT
MC10LVEP16DT
Active
Logic - Specialty Logic
Description:
IC RECEIVER/DRVR ECL DIFF 8TSSOP
Manufacturer:
onsemi
Datasheet:
MC10LVEP16DT Datasheet
History Price: $2.66000
In Stock: 27200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC10LVEP16DT vs MC14008BDR2
Part No
MC10LVEP16DT
MC14008BDR2
Category
Logic - Specialty Logic
Logic - Specialty Logic
Manufacturer
onsemi
onsemi
Series
MC
4000B
Packaging
Tube
Tape & Reel (TR)
Status
Active
Obsolete
Logic Type
Differential Receiver/Driver
Full Adder
Supply Voltage
2.375V ~ 3.8V
3V ~ 18V
Number of Bits
-
4
Operating Temperature
-40℃ ~ 85℃
-55℃ ~ 125℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-TSSOP
16-SOIC