☰
MC1201L
MC1201L
Active
Description:  OR GATE
Manufacturer:  Motorola
Datasheet:   MC1201L Datasheet
History Price: $12.67000
In Stock: 20000
MC1201L vs MC100E104FNG
Manufacturer
Series
MC1201L
100E
Packaging
Bulk
Tube
Status
Active
Obsolete
Logic Type
NOR/OR Gate
AND/NAND Gate
Number of Circuits
1
5
Number of Inputs
6
10 Input (2, 2, 2, 2, 2)
Schmitt Trigger Input
No
No
Output Type
-
Differential
Current - Output High, Low
-
-
Voltage - Supply
5.2V
4.2V ~ 5.7V
Operating Temperature
-55 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
14-DIP (0.300", 7.62mm)
28-LCC (J-Lead)
Supplier Device Package
TO-116
28-PLCC (11.51x11.51)