MC1216L
MC1216L
Active
Description:  D FLIP-FLOP
Manufacturer:  Motorola
Datasheet:   MC1216L Datasheet
History Price: $14.59000
In Stock: 28400
MC1216L vs MC14174BCPG
Manufacturer
Series
MC
4000B
Packaging
Bulk
Tube
Status
Active
Obsolete
Function
-
Reset
Type
-
D-Type
Output Type
-
Non-Inverted
Number of Elements
-
1
Number of Bits per Element
-
6
Clock Frequency
-
15.5 MHz
Max Propagation Delay @ V, Max CL
-
120ns @ 15V, 50pF
Trigger Type
-
Positive Edge
Current - Output High, Low
-
8.8mA, 8.8mA
Voltage - Supply
-
3V ~ 18V
Current - Quiescent (Iq)
-
20 μA
Input Capacitance
-
5 pF
Operating Temperature
-
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
-
Through Hole
Supplier Device Package
-
16-PDIP
Package / Case
-
16-DIP (0.300", 7.62mm)