Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Motorola MC1220L
MC1220L
Active
Interface - Drivers, Receivers, Transceivers
Description:
LINE DRIVER/RECEIVER, ECL
Manufacturer:
Motorola
Datasheet:
MC1220L Datasheet
History Price: $11.92000
In Stock: 11200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC1220L vs MC1489D
Part No
MC1220L
MC1489D
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
Motorola
onsemi
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Type
Receiver
Receiver
Protocol
-
RS232
Number of Drivers/Receivers
-
0/4
Duplex
-
-
Receiver Hysteresis
-
-
Data Rate
-
-
Voltage - Supply
-
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
-
Mounting Type
Through Hole
Surface Mount
Package / Case
14-CDIP (0.300", 7.62mm)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-CDIP
14-SOIC