Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Specialty Logic
/ Motorola MC1221F
MC1221F
Active
Logic - Specialty Logic
Description:
LOGIC CIRCUIT, ECL
Manufacturer:
Motorola
Datasheet:
MC1221F Datasheet
History Price: $26.76000
In Stock: 39600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC1221F vs MC10H332PG
Part No
MC1221F
MC10H332PG
Category
Logic - Specialty Logic
Logic - Specialty Logic
Manufacturer
Motorola
onsemi
Series
MC1200
10H
Packaging
Bulk
Tube
Status
Active
Obsolete
Logic Type
Full Subtractor
Driver/Receiver
Supply Voltage
5.2V
-
Number of Bits
2
2
Operating Temperature
-55℃ ~ 125℃
0℃ ~ 75℃
Mounting Type
Surface Mount
Through Hole
Package / Case
14-CFlatpack
20-DIP (0.300", 7.62mm)
Supplier Device Package
14-CFlatPack
20-PDIP