Packaging
Bulk
Tape & Reel (TR)
Function
Set(Preset) and Reset
Set(Preset) and Reset
Output Type
Complementary
Complementary
Number of Bits per Element
1
1
Max Propagation Delay @ V, Max CL
-
100ns @ 15V, 50pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
-
8.8mA, 8.8mA
Voltage - Supply
5.2V
3V ~ 18V
Current - Quiescent (Iq)
27 mA
4 μA
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-CFlatPack
SOEIAJ-14
Package / Case
14-CFlatpack
14-SOIC (0.209", 5.30mm Width)