Packaging
Bulk
Bulk or Tube
Function
Set(Preset) and Reset
Master Reset
Output Type
Complementary
Tri-State, Non-Inverted
Number of Bits per Element
1
4
Max Propagation Delay @ V, Max CL
-
180ns @ 15V, 50pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
-
8.8mA, 8.8mA
Voltage - Supply
5.2V
3V ~ 18V
Current - Quiescent (Iq)
27 mA
20 μA
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-CFlatPack
16-SOIC
Package / Case
14-CFlatpack
16-SOIC (0.154", 3.90mm Width)