☰
MC1233F
MC1233F
Active
Description:  D FLIP-FLOP
Manufacturer:  Motorola
Datasheet:   MC1233F Datasheet
History Price: $18.13000
In Stock: 48960
MC1233F vs MC14175BCPG
Manufacturer
Series
-
4000B
Packaging
Bulk
Tube
Status
Active
Obsolete
Function
Standard
Reset
Type
D-Type
D-Type
Output Type
Complementary
Complementary
Number of Elements
2
1
Number of Bits per Element
1
4
Clock Frequency
-
14 MHz
Max Propagation Delay @ V, Max CL
-
120ns @ 15V, 50pF
Trigger Type
-
Positive Edge
Current - Output High, Low
-
8.8mA, 8.8mA
Voltage - Supply
5.2V
3V ~ 18V
Current - Quiescent (Iq)
36 mA
20 μA
Input Capacitance
-
5 pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
14-CFlatPack
16-PDIP
Package / Case
14-CFlatpack
16-DIP (0.300", 7.62mm)