Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Specialty Logic
/ onsemi MC14007UBFELG
MC14007UBFELG
Obsolete
Logic - Specialty Logic
Description:
IC COMP DUAL PAIR W/INV 14SOEIAJ
Manufacturer:
onsemi
Datasheet:
MC14007UBFELG Datasheet
History Price: $0.27000
In Stock: 33200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC14007UBFELG vs MC10H334FN
Part No
MC14007UBFELG
MC10H334FN
Category
Logic - Specialty Logic
Logic - Specialty Logic
Manufacturer
onsemi
onsemi
Series
4000B
10H
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Logic Type
Complementary Pair Plus Inverter
Driver/Receiver
Supply Voltage
3V ~ 18V
-
Number of Bits
3
4
Operating Temperature
-55℃ ~ 125℃
0℃ ~ 75℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.209", 5.30mm Width)
20-LCC (J-Lead)
Supplier Device Package
SOEIAJ-14
20-PLCC (9x9)