MC14008BDR2
MC14008BDR2
Obsolete
Description:  IC FULL ADDER 4BIT P/N 16-SOIC
Manufacturer:  onsemi
Datasheet:   MC14008BDR2 Datasheet
History Price: $0.15000
In Stock: 32400
MC14008BDR2 vs MC10H334FN
Manufacturer
Series
4000B
10H
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Logic Type
Full Adder
Driver/Receiver
Supply Voltage
3V ~ 18V
-
Number of Bits
4
4
Operating Temperature
-55℃ ~ 125℃
0℃ ~ 75℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
20-LCC (J-Lead)
Supplier Device Package
16-SOIC
20-PLCC (9x9)