Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Specialty Logic
/ onsemi MC14008BDR2
MC14008BDR2
Obsolete
Logic - Specialty Logic
Description:
IC FULL ADDER 4BIT P/N 16-SOIC
Manufacturer:
onsemi
Datasheet:
MC14008BDR2 Datasheet
History Price: $0.15000
In Stock: 32400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC14008BDR2 vs MC10LVEP16DG
Part No
MC14008BDR2
MC10LVEP16DG
Category
Logic - Specialty Logic
Logic - Specialty Logic
Manufacturer
onsemi
onsemi
Series
4000B
MC
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Logic Type
Full Adder
Differential Receiver/Driver
Supply Voltage
3V ~ 18V
2.375V ~ 3.8V
Number of Bits
4
-
Operating Temperature
-55℃ ~ 125℃
-40℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
8-SOIC