MC14008BF
MC14008BF
Active
Description:  BINARY FULL ADDER
Manufacturer:  Motorola
Datasheet:   MC14008BF Datasheet
History Price: $0.22000
In Stock: 15200
MC14008BF vs MC10H334FNG
Manufacturer
Series
4000B
10H
Packaging
Bulk
Tube
Status
Active
Obsolete
Logic Type
Full Adder
Driver/Receiver
Supply Voltage
3V ~ 18V
-
Number of Bits
4
4
Operating Temperature
-55℃ ~ 125℃
0℃ ~ 75℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
20-LCC (J-Lead)
Supplier Device Package
16-SOIC
20-PLCC (9x9)