MC14008BF
MC14008BF
Active
Description:  BINARY FULL ADDER
Manufacturer:  Motorola
Datasheet:   MC14008BF Datasheet
History Price: $0.22000
In Stock: 15200
MC14008BF vs MC10LVEP16DR2G
Manufacturer
Series
4000B
MC
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Logic Type
Full Adder
Differential Receiver/Driver
Supply Voltage
3V ~ 18V
2.375V ~ 3.8V
Number of Bits
4
-
Operating Temperature
-55℃ ~ 125℃
-40℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
8-SOIC