Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Specialty Logic
/ Motorola MC14008BF
MC14008BF
Active
Logic - Specialty Logic
Description:
BINARY FULL ADDER
Manufacturer:
Motorola
Datasheet:
MC14008BF Datasheet
History Price: $0.22000
In Stock: 15200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC14008BF vs MC1221F
Part No
MC14008BF
MC1221F
Category
Logic - Specialty Logic
Logic - Specialty Logic
Manufacturer
Motorola
Motorola
Series
4000B
MC1200
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Full Adder
Full Subtractor
Supply Voltage
3V ~ 18V
5.2V
Number of Bits
4
2
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
14-CFlatpack
Supplier Device Package
16-SOIC
14-CFlatPack