☰
MC14011BCPG
MC14011BCPG
Obsolete
Description:  IC GATE NAND 4CH 2-INP 14DIP
Manufacturer:  onsemi
Datasheet:   MC14011BCPG Datasheet
History Price: Obsolete
In Stock: 40480
MC14011BCPG vs MC1908F
Manufacturer
Series
4000B
MC930
Packaging
Tube
Bulk
Status
Obsolete
Active
Logic Type
NAND Gate
OR Gate
Number of Circuits
4
4
Number of Inputs
2
2
Features
-
-
Voltage - Supply
3V ~ 18V
4.5V ~ 5.5V
Current - Quiescent (Max)
1 μA
-
Current - Output High, Low
8.8mA, 8.8mA
120μA, 12mA
Input Logic Level - Low
1.5V ~ 4V
1.1V
Input Logic Level - High
3.5V ~ 11V
2V
Max Propagation Delay @ V, Max CL
80ns @ 15V, 50pF
-
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
14-PDIP
14-CFlatPack
Package / Case
14-DIP (0.300", 7.62mm)
14-CFlatpack