☰
MC14013BD
MC14013BD
Active
Description:  IC FLIP FLOP DUAL D 14-SOIC
Manufacturer:  onsemi
Datasheet:   MC14013BD Datasheet
History Price: Active
In Stock: 28320
MC14013BD vs MC14175BCPG
Manufacturer
Series
4000B
4000B
Packaging
Tube
Tube
Status
Active
Obsolete
Function
Set(Preset) and Reset
Reset
Type
D-Type
D-Type
Output Type
Complementary
Complementary
Number of Elements
2
1
Number of Bits per Element
1
4
Clock Frequency
14 MHz
14 MHz
Max Propagation Delay @ V, Max CL
-
120ns @ 15V, 50pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
-
8.8mA, 8.8mA
Voltage - Supply
3V ~ 18V
3V ~ 18V
Current - Quiescent (Iq)
-
20 μA
Input Capacitance
-
5 pF
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
14-SOIC
16-PDIP
Package / Case
14-SOIC (0.154", 3.90mm Width)
16-DIP (0.300", 7.62mm)