MC14013BDR2
MC14013BDR2
Active
Description:  IC FLIP FLOP DUAL CMOS 14SOIC
Manufacturer:  onsemi
Datasheet:   MC14013BDR2 Datasheet
History Price: Active
In Stock: 43200
MC14013BDR2 vs MC1233L
Manufacturer
Series
4000B
-
Packaging
Bulk
Bulk
Status
Active
Active
Function
Set(Preset) and Reset
Standard
Type
D-Type
D-Type
Output Type
Complementary
Complementary
Number of Elements
2
2
Number of Bits per Element
1
1
Clock Frequency
14 MHz
-
Max Propagation Delay @ V, Max CL
-
-
Trigger Type
Positive Edge
Negative Edge
Current - Output High, Low
-
-
Voltage - Supply
3V ~ 18V
5.2V
Current - Quiescent (Iq)
-
36 mA
Input Capacitance
-
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
14-SOIC
14-CDIP
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-CDIP (0.300", 7.62mm)