MC14013BDR2G
MC14013BDR2G
Active
Description:  IC FF D-TYPE DUAL 1BIT 14SOIC
Manufacturer:  onsemi
History Price: $0.57000
In Stock: 9600
MC14013BDR2G vs MC1233F
Manufacturer
Series
4000B
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Function
Set(Preset) and Reset
Standard
Type
D-Type
D-Type
Output Type
Complementary
Complementary
Number of Elements
2
2
Number of Bits per Element
1
1
Clock Frequency
14 MHz
-
Max Propagation Delay @ V, Max CL
100ns @ 15V, 50pF
-
Trigger Type
Positive Edge
-
Current - Output High, Low
8.8mA, 8.8mA
-
Voltage - Supply
3V ~ 18V
5.2V
Current - Quiescent (Iq)
4 μA
36 mA
Input Capacitance
5 pF
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-SOIC
14-CFlatPack
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-CFlatpack