MC14013BDTR2G
MC14013BDTR2G
Active
Description:  IC FF D-TYPE DUAL 1BIT 14TSSOP
Manufacturer:  onsemi
History Price: $0.62000
In Stock: 8800
MC14013BDTR2G vs MC14174BCPG
Manufacturer
Series
4000B
4000B
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Function
Set(Preset) and Reset
Reset
Type
D-Type
D-Type
Output Type
Complementary
Non-Inverted
Number of Elements
2
1
Number of Bits per Element
1
6
Clock Frequency
14 MHz
15.5 MHz
Max Propagation Delay @ V, Max CL
100ns @ 15V, 50pF
120ns @ 15V, 50pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
8.8mA, 8.8mA
8.8mA, 8.8mA
Voltage - Supply
3V ~ 18V
3V ~ 18V
Current - Quiescent (Iq)
4 μA
20 μA
Input Capacitance
5 pF
5 pF
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
14-TSSOP
16-PDIP
Package / Case
14-TSSOP (0.173", 4.40mm Width)
16-DIP (0.300", 7.62mm)