☰
MC14014BF
MC14014BF
Obsolete
Description:  IC SHIFT REGISTER 8BIT 16SOEIAJ
Manufacturer:  onsemi
Datasheet:   MC14014BF Datasheet
History Price: $0.18000
In Stock: 32560
MC14014BF vs MC14559BCPG
Manufacturer
Series
4000B
4000B
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Logic Type
Shift Register
Register, Successive Approximation
Output Type
Push-Pull
Push-Pull
Number of Elements
1
1
Number of Bits per Element
8
8
Function
Parallel or Serial to Serial
Universal
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.209", 5.30mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-SOEIAJ
16-PDIP