MC14016BDR2G
MC14016BDR2G
Active
Description:  IC SW SPST-NOX4 400OHM 14SOIC
Manufacturer:  onsemi
History Price: $0.66000
In Stock: 31600
MC14016BDR2G vs MC14052BDT
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Switch Circuit
SPST - NO
-
Multiplexer/Demultiplexer Circuit
1:1
-
Number of Circuits
4
-
On-State Resistance (Max)
400Ohm
-
Channel-to-Channel Matching (ΔRon)
10Ohm
-
Voltage - Supply, Single (V-)
3V ~ 18V
-
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
-
-
-3db Bandwidth
37MHz
-
Charge Injection
-
-
Channel Capacitance (CS(off), CD(off))
5pF
-
Current - Leakage (IS(off)) (Max)
100nA
-
Crosstalk
-80dB @ 1MHz
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
14-SOIC (0.154", 3.90mm Width)
-
Supplier Device Package
14-SOIC
-