☰
MC14027BCPG
MC14027BCPG
Obsolete
Description:  IC FF JK TYPE DUAL 1BIT 16DIP
Manufacturer:  onsemi
Datasheet:   MC14027BCPG Datasheet
History Price: Obsolete
In Stock: 38880
MC14027BCPG vs MC14175BCPG
Manufacturer
Series
4000B
4000B
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Function
Set(Preset) and Reset
Reset
Type
JK Type
D-Type
Output Type
Complementary
Complementary
Number of Elements
2
1
Number of Bits per Element
1
4
Clock Frequency
13 MHz
14 MHz
Max Propagation Delay @ V, Max CL
100ns @ 15V, 50pF
120ns @ 15V, 50pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
8.8mA, 8.8mA
8.8mA, 8.8mA
Voltage - Supply
3V ~ 18V
3V ~ 18V
Current - Quiescent (Iq)
4 μA
20 μA
Input Capacitance
5 pF
5 pF
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Supplier Device Package
16-PDIP
16-PDIP
Package / Case
16-DIP (0.300", 7.62mm)
16-DIP (0.300", 7.62mm)