MC14027BD
MC14027BD
Obsolete
Description:  IC FF JK TYPE DUAL 1BIT 16SOIC
Manufacturer:  onsemi
Datasheet:   MC14027BD Datasheet
History Price: Obsolete
In Stock: 40000
MC14027BD vs MC1233F
Part No
Manufacturer
Series
4000B
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Function
Set(Preset) and Reset
Standard
Type
JK Type
D-Type
Output Type
Complementary
Complementary
Number of Elements
2
2
Number of Bits per Element
1
1
Clock Frequency
13 MHz
-
Max Propagation Delay @ V, Max CL
100ns @ 15V, 50pF
-
Trigger Type
Positive Edge
-
Current - Output High, Low
8.8mA, 8.8mA
-
Voltage - Supply
3V ~ 18V
5.2V
Current - Quiescent (Iq)
4 μA
36 mA
Input Capacitance
5 pF
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
16-SOIC
14-CFlatPack
Package / Case
16-SOIC (0.154", 3.90mm Width)
14-CFlatpack