MC14027BDR2
MC14027BDR2
Active
Description:  IC FLIP FLOP JK DUAL CMOS 16SOIC
Manufacturer:  onsemi
Datasheet:   MC14027BDR2 Datasheet
History Price: $0.09000
In Stock: 22800
MC14027BDR2 vs MC14174BD
Manufacturer
Series
4000B
4000B
Packaging
Bulk
Bulk
Status
Active
Active
Function
Set(Preset) and Reset
Reset
Type
JK Type
D-Type
Output Type
Complementary
Non-Inverted
Number of Elements
2
1
Number of Bits per Element
1
6
Clock Frequency
13 MHz
15.5 MHz
Max Propagation Delay @ V, Max CL
100ns @ 15V, 50pF
120ns @ 15V, 50pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
8.8mA, 8.8mA
8.8mA, 8.8mA
Voltage - Supply
3V ~ 18V
3V ~ 18V
Current - Quiescent (Iq)
4 μA
20 μA
Input Capacitance
5 pF
5 pF
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
16-SOIC
16-SOIC
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)