MC14027BFL1
MC14027BFL1
Active
Description:  J-K FLIP-FLOP
Manufacturer:  onsemi
Datasheet:   MC14027BFL1 Datasheet
History Price: $0.09000
In Stock: 22000
MC14027BFL1 vs MC14076BCP
Manufacturer
Series
-
4000B
Packaging
Bulk
Tube
Status
Active
Active
Function
-
Master Reset
Type
-
D-Type
Output Type
-
Non-Inverted
Number of Elements
-
1
Number of Bits per Element
-
4
Clock Frequency
-
12 MHz
Max Propagation Delay @ V, Max CL
-
-
Trigger Type
-
Positive Edge
Current - Output High, Low
-
8.8mA, 8.8mA
Voltage - Supply
-
3V ~ 18V
Current - Quiescent (Iq)
-
-
Input Capacitance
-
-
Operating Temperature
-
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
-
Through Hole
Supplier Device Package
-
16-PDIP
Package / Case
-
16-DIP (0.300", 7.62mm)